MKS4O131005D00KSSD

Quick Quote
Part No MKS4O131005D00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 0.1UF 10% 1KVDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 0.1 µF
Tolerance ±10%
Voltage Rating - AC 400V
Voltage Rating - DC 1000V (1kV)
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Size / Dimension 1.043" L x 0.276" W (26.50mm x 7.00mm)
Height - Seated (Max) 0.650" (16.50mm)
Win Source Part Number WS1306542-MKS4O131005D00KSSD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.1 µF Film Capacitor 400V 1000V (1kV) Polyester, Polyethylene Terephthalate (PET), Metallized Radial

You May Also Be Interested in

WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
35+ $1.4670 $51.3450
85+ $1.2040 $102.3400
130+ $1.1660 $151.5800
180+ $1.1280 $203.0400
230+ $1.0910 $250.9300
310+ $0.9780 $303.1800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention