MKP1J036806F00KSSD

Quick Quote
Part No MKP1J036806F00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description MKP 10 0.68 F 630 VDC 15X26X31.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 0.68 µF
Tolerance ±10%
Voltage Rating - AC 400V
Voltage Rating - DC 630V
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 1.240" L x 0.591" W (31.50mm x 15.00mm)
Win Source Part Number WS1306836-MKP1J036806F00KSSD
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

● Pulse duty construction
●  Self-healing
●  Very low dissipation factor
● Negative capacitance change versus temperature
●  AEC-Q200 qualified
● According to RoHS 2015/863/EU

You May Also Be Interested in

KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 40UF 10% 450VDC RADIAL
Need more? Email Us
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6+ $9.2290 $55.3740
14+ $7.5730 $106.0220
21+ $7.3360 $154.0560
29+ $7.1000 $205.9000
37+ $6.8630 $253.9310
49+ $6.1530 $301.4970
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
In Stock: 9 pieces Factory Stock: 8 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess