VOT8123AG-V

Quick Quote
Part No VOT8123AG-V
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOCPLR PHOTOTRIAC 800V DIP6 GW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Vishay Semiconductor Opto Division
Category Isolators Optoisolators Triac, SCR Output Optoisolators
Packaging  Tube
Part Status Active
Output Type Triac
Voltage - Isolation 5000Vrms
Voltage - Off State 800 V
Static dV/dt (Min) 1kV/µs
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 400µA (Typ)
Current - DC Forward (If) (Max) 50 mA
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Win Source Part Number WS1304271-VOT8123AG-V
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The VOT8123A consists of a GaAs IRLED optically coupled to a photosensitive TRIAC packaged in a DIP-6 package. The VOT8123A isolates low-voltage logic from 120 VAC, 240 VAC, and 380 VAC lines to control resistive, inductive, or capacitive loads including motors, solenoids, high current thyristors or TRIAC and relays.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6DIP
Lowest to $0.5660
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $4.3260
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 4SMD
Lowest to $3.6520
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $0.7400
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $4.2800
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Sharp Microelectronics
Lowest to $6.2490
Sharp Microelectronics
Lowest to $61.4660
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention