SQM120P10_10M1LGE3

Quick Quote
Part No SQM120P10_10M1LGE3
Manufacturer Vishay
Catalog Transistors
Description MOSFETs P Ch -100Vds 20Vgs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Technology Si
Mounting Style SMD/SMT
Package / Case D2PAK-3 (TO-263-3)
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 100 V
Id - Continuous Drain Current 120 A
Rds On - Drain-Source Resistance 8.1 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 2.5 V
Qg - Gate Charge 190 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 175 C
Pd - Power Dissipation 375 W
Channel Mode Enhancement
Qualification AEC-Q101
Tradename TrenchFET
Series SQM
Packaging Tube
Configuration Single
Height 4.83 mm
Length 10.67 mm
Transistor Type 1 P-Channel
Width 9.65 mm
Brand Vishay Semiconductors
Forward Transconductance - Min 60 S
Fall Time 200 ns
Product Type MOSFETs
Rise Time 100 ns
Standard Pack Qty 800
Subcategory Transistors
Typical Turn-Off Delay Time 120 ns
Typical Turn-On Delay Time 20 ns
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention