SI3433CDV-T1-E3

Quick Quote
Part No SI3433CDV-T1-E3
Manufacturer Vishay
Catalog Transistors
Description MOSFETs -20V Vds 8V Vgs TSOP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Technology Si
Mounting Style SMD/SMT
Package / Case TSOP-6
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 20 V
Id - Continuous Drain Current 6 A
Rds On - Drain-Source Resistance 38 mOhms
Vgs - Gate-Source Voltage - 8 V, + 8 V
Vgs th - Gate-Source Threshold Voltage 1 V
Qg - Gate Charge 30 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 3.3 W
Channel Mode Enhancement
Tradename TrenchFET
Series SI3
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Brand Vishay / Siliconix
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention