MAL215099708E3

Quick Quote
Part No MAL215099708E3
Manufacturer Vishay
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP ALUM 680UF 20% 80V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Aluminum Electrolytic Capacitors
Part Status Active
Tolerance ±20%
Voltage - Rated 80 V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Ratings AEC-Q200
Impedance 110 mOhms
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 0.866" (22.00mm)
Surface Mount Land Size 0.709" L x 0.709" W (18.00mm x 18.00mm)
Win Source Part Number WS1307376-MAL215099708E3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

680 µF 80 V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $13.5660
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
BESTCAP
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention