MAL205857472E3

Quick Quote
Part No MAL205857472E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 4700UF 20% 40V SNAP TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Aluminum Electrolytic Capacitors
Packaging  Bulk
Part Status Active
Tolerance ±20%
Voltage - Rated 40 V
ESR (Equivalent Series Resistance) 59mOhm @ 100Hz
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Ripple Current @ Low Frequency 2.96 A @ 100 Hz
Impedance 40 mOhms
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.181" Dia (30.00mm)
Win Source Part Number WS1307333-MAL205857472E3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

4700 µF 40 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 100Hz 5000 Hrs @ 105°C

You May Also Be Interested in

EPCOS (TDK)
CAP ALUM 10000UF 20% 40V SCREW
Need more? Email Us
Rubycon
CAP ALUM 100UF 20% 400V RADIAL / 100 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.6500
Rubycon
CAP ALUM 33UF 20% 450V RADIAL / 33 µF 450 V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Lowest to $0.8600
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: