MAL204282159E3

Quick Quote
Part No MAL204282159E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 15UF 450V AXIAL TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Beyschlag/Draloric/BC Components
Category Capacitors Aluminum Electrolytic Capacitors
Packaging  Tape & Box (TB)
Part Status Active
Capacitance 15 µF
Tolerance -10%, +50%
Voltage - Rated 450 V
ESR (Equivalent Series Resistance) 3.7Ohm @ 100Hz
Lifetime @ Temp. 20000 Hrs @ 85°C
Operating Temperature -25°C ~ 85°C
Polarization Polar
Ripple Current @ Low Frequency 273 mA @ 100 Hz
Size / Dimension 0.591" Dia x 1.181" L (15.00mm x 30.00mm)
Win Source Part Number WS1307330-MAL204282159E3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

15 µF 450 V Aluminum Electrolytic Capacitors Axial, Can 3.7Ohm @ 100Hz 20000 Hrs @ 85°C

You May Also Be Interested in

Rubycon
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0750
Nichicon
CAP ALUM 100UF 20% 10V SMD / 100 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Lowest to $0.0870
United Chemi-Con
CAP ALUM 33UF 20% 63V RADIAL / 33 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 47UF 20% 16V RADIAL / 47 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
Cap Aluminum Lytic 470uF 6.3V 20% (8 X 10mm) SMD 320mA 2000h 105°C Cardboard T/R
Need more? Email Us
Rubycon
CAP ALUM 220UF 20% 10V RADIAL / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 330UF 20% 10V RADIAL / 330 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.0510
Nichicon
CAP ALUM 220UF 20% 450V SNAP / 220 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 1000UF 20% 6.3V RADIAL / 1000 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.0790
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention