CC3235MODASF12MONR

Quick Quote
Part No CC3235MODASF12MONR
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI TH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306777-CC3235MODASF12MONR
Category RF and Wireless RF Transceiver Modules and Modems
Mfr Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Data Rate 54Mbps
Power - Output 16.3dBm
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Fully integrated and green and RoHS modules include all required clocks, SPI flash, and passives 
  • 802.11a/b/g/n: 2.4 GHz and 5 GHz
  • FCC, IC/ISED, ETSI/CE, MIC, and SRRC 1certified 
  • FIPS 140-2 Level 1 validated IC inside 
  • Multilayered security features help developers protect identities, data, and software IP 
  • Low-power modes for battery-powered applications 
  • Coexistence with 2.4-GHz radios
  • Industrial temperature: –40°C to +85°C 
  • CC3235MODx multiple-core architecture, systemon-chip (SoC) 
  • CC3235MODAx modules include an integrated PCB antenna for easy integration into the host system 
  • 1.27-mm pitch QFM package for easy assembly and low-cost PCB design 
  • Transferable Wi-Fi Alliance® certification

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Lowest to $40.8410
Thales DIS (formerly Gemalto)
Lowest to $48.9860
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.6930
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $12.2470
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $26.0000
Espressif
SMD MODULE, ESP32-C3, 4MB SPI FL / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $2.0730
Espressif
RF TXRX MODULE WIFI U.FL SMD
Lowest to $3.0700
Espressif
SMD 8 MB FLASH 2 MB PSRAM PCB AN
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3+ $23.0210 $69.0630
6+ $18.8890 $113.3340
9+ $18.2990 $164.6910
12+ $17.7090 $212.5080
15+ $17.1190 $256.7850
20+ $15.3480 $306.9600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention