HCJ0805ZT0R00

Quick Quote
Part No HCJ0805ZT0R00
Manufacturer Stackpole Electronics Inc.
Catalog Chip Resistor - Surface Mount
Description RES 0 OHM JUMPER 1/2W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1303924-HCJ0805ZT0R00
Manufacturer Stackpole Electronics Inc
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 0 Ohms
Tolerance Jumper
Composition Metal Foil
Features Automotive AEC-Q200
Operating Temperature -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Features:
• Higher current capability than typical thick film jumpers
• Max. resistance value less than 3 milliohm for 0201 and 0402, less than 0.5 milliohm for all other sizes
• RoHS compliant, REACH compliant, lead free, and halogen free
• AEC-Q200 compliant

You May Also Be Interested in

Susumu
RES SMD 49.9K OHM 0.5% 1W 1206
Need more? Email Us
Vishay
RES 3.4K OHM 1% 1/4W MELF 0204
Lowest to $0.0290
Vishay
RES 10M OHM 0.1% 1/4W 1206
Lowest to $0.6150
YAGEO
RES 0.01 OHM 0.5% 1W 2512
Need more? Email Us
Vishay
RES SMD 510K OHM 1% 1W MELF
Lowest to $0.4710
Vishay
RES 390 OHM 1% 1/4W MELF 0204
Lowest to $0.0660
Stackpole Electronics Inc.
RES 12 OHM 5% 1.5W 2512
Need more? Email Us
Vishay
RES 15.8K OHM 1% 1/4W MELF 0204
Need more? Email Us
Vishay
SMM0204 50 100K 1% B3 EN140401-8
Lowest to $0.0570
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention