AQY210S

Quick Quote
Part No AQY210S
Manufacturer Panasonic
Catalog Relays
Description Solid State Relays - PCB Mount 120MA 350V 6PIN SPST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Packaging Tube
Mounting Style PCB Mount
Load Current Rating 120 mA
Load Voltage Rating 350 VAC, 350 VDC
Relay Contact Form 1 Form A (SPST-NO)
Control Voltage Range 1.25 VDC
Package / Case SOP-4
Output Type Photo MOSFET
Input Current 50 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Length 4.4 mm (0.173 in)
Width 4.3 mm (0.169 in)
Height 2 mm (0.079 in)
Series AQY
Contact Form SPST (1 Form A)
Isolation Voltage 1.5 kV
Product Solid State Relays
Termination Style SMD/SMT
Type Controller
Brand Panasonic Industrial Devices
Input to Output Isolation Method Optocoupler
Moisture Sensitive Yes
Product Type SSR - Solid State Relays
Standard Pack Qty 100
Subcategory Relays
Tradename PhotoMOS
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention