NLV17SG14DFT2G

Quick Quote
Part No NLV17SG14DFT2G
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Inverters SCHMITT INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467449-NLV17SG14DFT2G
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The NLV17SG14DFT2G is an advanced Schmitt Inverter component from Onsemi, known for its leading-edge semiconductor solutions. This device belongs to the ONSEMI / ON Semiconductor category, focusing on delivering high performance and reliability. Schmitt Inverters are notable for their ability to convert analog signals into digital, thanks to their hysteresis characteristic that cleans up noisy input signals, making them ideal for signal processing and digital interface applications. The NLV17SG14DFT2G offers enhanced noise immunity and stability over a wide range of temperatures and operational conditions, making it an indispensable part of telecommunications, computing, and industrial electronics. Its compact size and power efficiency support modern electronic designs that require precise signal conditioning and digitalization, ensuring robust performance in applications ranging from sensor interfaces to digital logic circuits.

You May Also Be Interested in

YAGEO
Cap
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention