G9SX-EX041-T-RT 24DC

Quick Quote
Part No G9SX-EX041-T-RT 24DC
Manufacturer Omron
Catalog OEM Souring
Description Safety Relays 4NO Instant 1Aux PNP ExpMode 24VDC ScrwTm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467333-G9SX-EX041-T-RT 24DC
Manufacturer Omron
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The G9SX-EX041-T-RT 24DC by OMRON is a sophisticated safety relay designed to offer enhanced safety and reliability for industrial applications. Operating with a 24V DC coil voltage, it features four Normally Open (NO) instant contacts and one auxiliary PNP expansion mode contact, all secured with screw terminals. This component is engineered to facilitate the construction of advanced safety systems, providing immediate response and protection against potential hazards. The G9SX-EX041-T-RT 24DC is ideal for applications that demand the highest levels of safety and reliability, including automated machinery, process control systems, and safety management in various industrial settings. OMRON's commitment to quality and innovation is reflected in the design and functionality of this safety relay, ensuring dependable performance and compliance with global safety standards.

You May Also Be Interested in

Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention