MSM518222A-30JS

Quick Quote
Part No MSM518222A-30JS
Manufacturer OKI/Metcal
Catalog OEM Souring
Description 2M FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467306-MSM518222A-30JS
Manufacturer OKI/Metcal
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MSM518222A-30JS, crafted by OKI, belongs to the influential line of 2M FIFO (First In, First Out) memory components. This highly specialized electronic part is designed to optimize data flow between processes that operate at differing speeds, such as in telecommunication networks, computing systems, and high-speed data acquisition setups. The MSM518222A-30JS provides a buffering capacity that can temporarily store data, allowing for the seamless and efficient transfer of information between system components with varying processing times. This functionality is crucial for systems requiring high-speed data throughput and minimal latency. Manufactured with precision, it offers reliability and durability, making it a preferred choice for applications demanding high-performance memory solutions. The MSM518222A-30JS by OKI leverages advanced technology to deliver exceptional storage and transfer capabilities, enhancing the overall efficiency and performance of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess