ML60852ATB-Z03

Quick Quote
Part No ML60852ATB-Z03
Manufacturer OKI/Metcal
Catalog OEM Souring
Description USB Device Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467313-ML60852ATB-Z03
Manufacturer OKI/Metcal
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The ML60852ATB-Z03 is an innovative USB Device Controller manufactured by OKI, a leader in electronic components. Falling under the category of Components and specializing in the OKI subcategory, this part is designed to provide seamless interface functionality between USB (Universal Serial Bus) devices and a host controller. It is engineered to support advanced USB specifications, offering high-speed data transfer and efficient power management for connected devices. The ML60852ATB-Z03 distinguishes itself with its robust design, ensuring reliable operation under various conditions. Its integration into electronic systems allows for the development of sophisticated USB connectivity solutions, catering to the evolving needs of modern technology applications. Manufactured by OKI, the ML60852ATB-Z03 embodies the company's commitment to quality and innovation, making it an excellent choice for developers seeking to enhance the USB functionality of their products with a trusted and high-performing component.

You May Also Be Interested in

Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention