TJA1021TK

Quick Quote
Part No TJA1021TK
Manufacturer NXP
Catalog OEM Souring
Description Transceiver LIN 2.1/SAE J2602 HVSON8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467132-TJA1021TK
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TJA1021TK is a high-performance transceiver module designed by NXP for LIN (Local Interconnect Network) 2.1 and SAE J2602 communication protocols, housed in a compact HVSON8 package. This component is tailored for automotive and industrial networks requiring a cost-effective, high-reliability communication link with low power consumption. The TJA1021TK is equipped with advanced features such as enhanced electromagnetic compatibility (EMC) performance, improved electrostatic discharge (ESD) protection, and a minimal external component count, making it an ideal solution for robust network communication in harsh environments. Its compatibility with LIN 2.1/SAE J2602 ensures it can be easily integrated into existing networks, offering seamless communication between various electronic control units (ECUs) in vehicles or industrial automation systems. Furthermore, NXP's commitment to quality ensures that the TJA1021TK provides a reliable, high-performance communication link, making it a preferred choice for engineers and designers working on next-generation automotive and industrial networking applications.

You May Also Be Interested in

YAGEO
Cap
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention