TEF7092AHN/V205K

Quick Quote
Part No TEF7092AHN/V205K
Manufacturer NXP
Catalog OEM Souring
Description Tuners TEF7092AHN/V205
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467281-TEF7092AHN/V205K
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TEF7092AHN/V205K is a cutting-edge tuner IC from NXP, crafted for the optimal reception of radio signals in automotive infotainment systems. Part of the TEF7092 series, this component is engineered to deliver exceptional performance in receiving both AM/FM and Digital Radio broadcasts. Its advanced features ensure superior signal quality and reliability, making it an excellent choice for luxury vehicles and high-performance audio systems. The TEF7092AHN/V205K incorporates the latest in signal processing technology, enabling it to offer clear, uninterrupted audio in a wide range of driving conditions. Its integration capabilities allow for seamless compatibility with modern vehicle infotainment architectures, providing drivers and passengers with an enhanced in-car audio experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Renesas Electronics America
Renesas
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess