TEF6692AHN/V205Y

Quick Quote
Part No TEF6692AHN/V205Y
Manufacturer NXP
Catalog OEM Souring
Description Tuners TEF6692AHN/V205
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467280-TEF6692AHN/V205Y
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TEF6692AHN/V205Y is a state-of-the-art tuner component from NXP, designed for superior radio signal processing. It is part of the TEF6692 series, optimized for high-end automotive infotainment systems. This tuner excels in receiving AM/FM and Digital Radio signals, providing crystal-clear audio playback. Its sophisticated signal processing capabilities ensure excellent reception quality even in challenging signal conditions, making it ideal for use in vehicles where consistent and high-quality signal reception is paramount. The TEF6692AHN/V205Y is designed to integrate seamlessly with modern automotive infotainment systems, offering features such as noise suppression and multiple preset stations, enhancing the driving experience with uninterrupted, high-quality audio entertainment.

You May Also Be Interested in

NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention