TDA10024

Quick Quote
Part No TDA10024
Manufacturer NXP
Catalog OEM Souring
Description Silicon Tuner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467096-TDA10024
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TDA10024 is a high-performance silicon tuner component manufactured by NXP, renowned for its sophisticated technology in enhancing signal reception and processing. This device embodies a pivotal solution in digital television and set-top box applications, providing an efficient pathway for demodulating and decoding digital signals into viewable content. Its silicon-based design advocates for reduced noise levels, improved sensitivity, and higher selectivity, thereby facilitating superior television viewing experiences even in areas with weak signal coverage. The TDA10024 is highly appreciated among designers for its integration capabilities, allowing for more compact and energy-efficient designs in consumer electronics. Furthermore, its compatibility with multiple digital broadcasting standards makes it a versatile choice for a global market. NXP, being a leader in the semiconductor industry, ensures that the TDA10024 is crafted with high-quality standards, promising reliability and longevity in performance across various television and multimedia applications.

You May Also Be Interested in

Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention