SAA7115HLBE

Quick Quote
Part No SAA7115HLBE
Manufacturer NXP
Catalog OEM Souring
Description Philips
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467113-SAA7115HLBE
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The SAA7115HLBE, another notable offering from NXP/Philips, is an integrated circuit designed for the efficient processing of analog video signals. Like its counterparts, it is equipped to handle various video formats such as NTSC, PAL, and SECAM, showcasing its adaptability to different regional broadcast standards. This component integrates several key features aimed at enhancing video playback and recording quality, including sophisticated analog-to-digital conversion, noise reduction algorithms, and support for multiple video input and output configurations. Its versatility and high performance make it an excellent choice for incorporating into digital video broadcasting equipment, surveillance systems, and any application requiring reliable video signal processing. The SAA7115HLBE represents NXP/Philips's dedication to providing high-quality, innovative solutions for the evolving landscape of video technology, ensuring that devices equipped with this IC deliver superior video quality and functionality.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention