S912ZVL64AMLC

Quick Quote
Part No S912ZVL64AMLC
Manufacturer NXP
Catalog OEM Souring
Description S12Z CPU, 64K FLASH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467169-S912ZVL64AMLC
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The S912ZVL64AMLC is an integral component designed by NXP for advanced microcontroller applications. It is part of the S12Z CPU family, which is known for its exceptional performance, efficiency, and adaptability in handling complex computations and tasks. This particular model boasts 64K FLASH memory, enabling substantial program storage and swift operations. The architecture is designed to support a wide range of automotive and industrial applications, providing a highly reliable and robust solution for designers. Its features are geared towards simplifying system integration and minimizing the overall system cost, making it an ideal choice for projects requiring sophisticated control and processing capabilities. The S912ZVL64AMLC also offers advanced security features, ensuring the safety and integrity of the application data and operation, which is critical in today’s interconnected world. Manufactured by NXP, a leader in semiconductor innovations, this component guarantees high-quality performance and sustainability in demanding environments.

You May Also Be Interested in

Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess