S87C752-5A28

Quick Quote
Part No S87C752-5A28
Manufacturer NXP
Catalog OEM Souring
Description Philips
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467135-S87C752-5A28
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The S87C752-5A28 is a potent single-chip microcontroller designed by Philips (now NXP/Philips), based on the high-performance 8051 architecture. Operating at a clock frequency of up to 30 MHz, it provides a robust set of features including 2 KB of on-chip EPROM, 128 bytes of RAM, 32 I/O lines, two 16-bit timer/counters, a six-source, four-priority level nested interrupt structure, an eight-bit A/D converter with multiple channels, and a serial communication interface supporting multiple modes. This integration facilitates the development of highly efficient and compact system-level designs in a wide range of applications, from automotive control systems and portable devices to industrial automation and consumer electronics. The compatibility with the 8051 instruction set ensures ease of development and migration of existing firmware bases. The S87C752-5A28's low power consumption, combined with its enhanced processing speed and peripheral set, makes it an excellent choice for designers looking to leverage the power of the 8051 architecture in modern applications requiring compactness, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess