MCIMX537CVP8C

Quick Quote
Part No MCIMX537CVP8C
Manufacturer NXP
Catalog OEM Souring
Description Microprocessors MPU iMX53
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467205-MCIMX537CVP8C
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MCIMX537CVP8C is a powerful Microprocessor Unit (MPU) from NXP, designed as part of the iMX53 family dedicated to providing advanced multimedia processing capabilities. It is built on ARM architecture and integrates a range of features to support complex graphical and computing applications, including high-definition video processing, advanced simulation, and 3D graphics rendering. This makes the MCIMX537CVP8C an ideal choice for applications in automotive infotainment systems, industrial control panels, and smart consumer devices. Its high-performance CPU core, coupled with extensive connectivity options and flexible memory interfaces, enable developers to design systems that can meet the demanding requirements of modern multimedia applications. NXP’s MCIMX537CVP8C offers an architecture that balances performance, power consumption, and cost, providing a robust platform for developing innovative and feature-rich products.

You May Also Be Interested in

Renesas Electronics America
Renesas
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $94.3480 $94.3480
2+ $91.3050 $182.6100
3+ $88.2610 $264.7830
4+ $79.1310 $316.5240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention