LS2088ASE7TTB

Quick Quote
Part No LS2088ASE7TTB
Manufacturer NXP
Catalog OEM Souring
Description MPU QorIQ LS2088A RISC 64bit 1.8GHz 1292-Pin FCBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467296-LS2088ASE7TTB
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LS2088ASE7TTB by NXP Semiconductor is part of the QorIQ LS2088A series, engineered to cater to the high-performance requirements across various applications, including networking, telecommunications, and industrial markets. This microprocessor unit (MPU) is built around a RISC (Reduced Instruction Set Computer) architecture and operates at a frequency of 1.8GHz. It is designed to efficiently handle complex computations and data processing tasks. The MPU is encapsulated in a 1292-Pin FCBGA (Flip Chip Ball Grid Array) package, which enables secure and reliable connections to the printed circuit board. This component utilizes a 64-bit instruction set, allowing it to perform operations on large data sizes and memory addresses, significantly enhancing its processing capabilities. Its integration into systems aims at providing robust performance, making it suitable for high-end computing and network processing tasks. Additionally, being available in a tray packaging format facilitates bulk handling and manufacturing processes.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess