LS1043AXN8MQB

Quick Quote
Part No LS1043AXN8MQB
Manufacturer NXP
Catalog OEM Souring
Description Microprocessors - MPU Layerscape 64-bit Arm Cortex-A53, Quad-core, 1.2GHz, -40 to 105C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467297-LS1043AXN8MQB
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LS1043AXN8MQB by NXP Semiconductor is a high-performing microprocessor unit (MPU) from the Layerscape series, featuring a quad-core configuration based on the 64-bit ARM Cortex-A53 architecture. Operating at a frequency of 1.2GHz, this MPU offers a balanced combination of performance, power efficiency, and cost-effectiveness for a wide range of applications. Designed for operation in environments ranging from -40 to 105C, it demonstrates exceptional durability and reliability. The LS1043AXN8MQB excels in embedded computing, IoT (Internet of Things), and networking devices, providing a robust platform for developers to build sophisticated systems. Its advanced processing capabilities make it suitable for handling complex software applications and supporting the connectivity requirements of modern technology solutions.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess