HT2MOA2S20/E/3

Quick Quote
Part No HT2MOA2S20/E/3
Manufacturer NXP
Catalog OEM Souring
Description PHILIPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467145-HT2MOA2S20/E/3
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HT2MOA2S20/E/3 is a component designed and manufactured by NXP/Philips, although specific details about the part's application or characteristics are sparse. Given the nomenclature typically associated with NXP/Philips products, this part might be related to their range of semiconductor devices, possibly dealing with high-frequency, power management, or sensor functionalities. Products manufactured by NXP/Philips, such as integrated circuits, transistors, and diodes, are known for their reliability and performance in challenging applications. The HT2MOA2S20/E/3, carrying the Philips brand, suggests a lineage of quality and innovation. Despite the lack of direct information, components like these are often critical in electronic systems, providing essential functions in operations ranging from signal amplification to energy conversion. They support a broad spectrum of applications, from automotive technologies to consumer electronics, underscoring NXP/Philips' role in advancing semiconductor technology to address complex engineering challenges.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess