BZX84-A24

Quick Quote
Part No BZX84-A24
Manufacturer NXP
Catalog OEM Souring
Description Philips
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467144-BZX84-A24
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The BZX84-A24 is a voltage regulator Zener diode, primarily designed to provide a precise voltage reference. Manufactured by NXP/Philips, this component utilizes Zener diode technology to stabilize voltage fluctuations. It is commonly used in voltage regulation applications to ensure a stable output voltage despite variations in load conditions and input voltage. The BZX84-A24 operates at a nominal Zener voltage of 24V, making it suitable for a wide range of power management applications where maintaining a constant voltage is critical. It is packaged in a small outline package, allowing for efficient use in compact circuit designs. NXP/Philips' reputation for producing robust, reliable semiconductors makes the BZX84-A24 an excellent choice for designers seeking to improve the stability and performance of their electronic circuits. Whether used for voltage clamping, protection, or as a reference element in precision applications, this Zener diode offers a combination of performance, versatility, and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
105+ $0.4770 $50.0850
260+ $0.3910 $101.6600
400+ $0.3790 $151.6000
545+ $0.3670 $200.0150
705+ $0.3550 $250.2750
945+ $0.3180 $300.5100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 110,712 pieces
In Stock: 55,356 pieces Factory Stock: 55,356 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention