BYD77BT1

Quick Quote
Part No BYD77BT1
Manufacturer NXP
Catalog OEM Souring
Description Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467142-BYD77BT1
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The BYD77BT1 from NXP/Philips is a fast, ultra-soft recovery rectifier optimized for switching power supplies, converters, free-wheeling diodes, and reverse battery protection. Its design focuses on providing minimal power loss and high efficiency, crucial for modern electronic devices. Operating in the high-performance sector, this rectifier features a repetitive peak reverse voltage (Vrrm) tailored to its application needs. The device showcases a low forward voltage drop, significantly improving thermal performance and efficiency in operation. Its ultra-fast recovery times mitigate noise and electromagnetic interference (EMI), enhancing the performance of power circuits. Packaged in a compact, surface-mount form factor, the BYD77BT1 meets the rigorous demands of high-density circuit designs. Its robust construction ensures reliability and a long operational life, making it suitable for high-frequency power switching applications across telecommunications, computing, and industrial electronics. Manufactured by NXP/Philips, this component embodies precision engineering for state-of-the-art power management.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess