BC557B-116

Quick Quote
Part No BC557B-116
Manufacturer NXP
Catalog OEM Souring
Description TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467122-BC557B-116
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The BC557B-116 is a PNP epitaxial silicon transistor designed and manufactured by NXP/Philips. It is widely used in general-purpose amplification and switching applications. This transistor is known for its high current gain and low voltage operations, making it suitable for low-power consumption scenarios. The BC557B features a -45V collector-emitter voltage and a -100mA collector current rating, providing enough capacity for a broad range of electronic applications. Its small surface-mount package allows for a compact design in printed circuit boards, making it preferred for use in space-constrained applications such as portable devices, power management modules, and various types of signal processing circuits. The reliability and efficiency of the BC557B-116 make it a popular choice among engineers and designers looking to optimize their electronic designs for performance and scale.

You May Also Be Interested in

Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess