A5G35H055NT4

Quick Quote
Part No A5G35H055NT4
Manufacturer NXP
Catalog OEM Souring
Description Air Fast RF Power GAN Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467291-A5G35H055NT4
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The A5G35H055NT4 is an advanced AirFast RF Power GaN (Gallium Nitride) Transistor by NXP, designed to deliver superior performance in wireless communication systems. Its GaN technology is renowned for providing high efficiency, which is crucial in RF applications where power and thermal management are key concerns. The transistor is designed to handle high frequencies with ease, making it an excellent choice for applications such as broadcast transmitters, cellular base stations, and RF energy systems. The use of GaN technology not only enhances the device's power density but also improves its reliability and durability, enabling it to operate effectively in harsh environments. The A5G35H055NT4 exemplifies the cutting-edge advancements in semiconductor technology, offering designers the ability to develop more efficient, compact, and high-performing RF applications.

You May Also Be Interested in

Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Renesas Electronics America
Renesas
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention