A2T18S166W12SR3

Quick Quote
Part No A2T18S166W12SR3
Manufacturer NXP
Catalog OEM Souring
Description RF Mosfet LDMOS 1.805GHz ~ 1.995GHz 38W NI-780-2S2L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467344-A2T18S166W12SR3
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The A2T18S166W12SR3 is a cutting-edge RF Mosfet from NXP Semiconductors, designed for exceptional performance in high-frequency applications. Operating within the 1.805GHz to 1.995GHz range, this LDMOS transistor is capable of delivering up to 38W of power, making it highly suitable for telecommunications, specifically in base station applications for mobile network infrastructures. The component's robust design, encapsulated in a NI-780-2S2L package, ensures reliable operation under various environmental conditions, which is vital for mission-critical communications equipment. Its high efficiency and thermal performance reduce the operational costs and cooling requirements for RF amplifiers, contributing to more sustainable and cost-effective network operations. NXP’s A2T18S166W12SR3 exemplifies the company's leadership in RF technology, offering an optimized solution for modern high-speed data transmission and wireless applications, underpining the infrastructure for the next generation of mobile communications.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention