231926_PMBT2907A

Quick Quote
Part No 231926_PMBT2907A
Manufacturer NXP
Catalog OEM Souring
Description Philips
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467110-231926_PMBT2907A
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 231926_PMBT2907A is a specialized transistor manufactured by NXP/Philips, designed for robust performance in various applications. As a PNP transistor, it is utilized widely in signal amplification and switching roles in electronic circuits. The PMBT2907A is distinguished by its efficiency in controlling current flow, making it an indispensable part of power regulation modules, audio amplifiers, and signal processing units. Manufactured under the legacy of Philips' rigorous quality standards, it offers unmatched reliability and precision in operation. This component is a testament to NXP/Philips' commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic designs, making it a favored choice for professionals seeking high-quality, dependable components.

You May Also Be Interested in

Renesas Electronics America
Renesas
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention