818-22-008-10-001101

Quick Quote
Part No 818-22-008-10-001101
Manufacturer Mill-Max Manufacturing Corp.
Catalog Rectangular Connectors
Description CONN SPRING PISTON 8POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305283-818-22-008-10-001101
Manufacturer Mill-Max Manufacturing Corp.
Category Connectors, Interconnects-Rectangular Connectors-Spring Loaded
Packaging  Tube
Part Status Active
Connector Type Piston
Number of Contacts 8
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole
Material Copper Alloy
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

• Modular contacts for use on .100” grid, available in ten heights from .255” to .430”, supplied in single and double row contact strips
• Precision-machined piston / base and gold-plated components assure up to 1,000,000 cycle life durability
• Pistons have a .0275” mid stroke & .055” max. stroke
• Low resistance, high current contacts are rated at 2 amps continuous, 3 amps peak
• High temperature thermoplastic insulators are suitable for surface mount processes
• Both 816 & 818 series contact strips are designed for manual placement into Ø .030”±.003” plated through-holes in the circuit board prior to intrusive reflow soldering

You May Also Be Interested in

TE Connectivity
CONN RCPT 2POS IDC 28AWG GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 6POS 2.54MM
Lowest to $1.2820
TE Connectivity
CONN SOCKET 14-20AWG CRIMP TIN
Lowest to $0.2420
Amphenol FCI
CONN RCPT 16POS 0.1 GOLD PCB
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 10POS 2.54MM
Lowest to $1.1310
Amphenol FCI
CONN RCPT HSG 8POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL PIN HEADER
Need more? Email Us
Molex, LLC
CTX-J100 RECEPTACLE TERMINAL(L)
Need more? Email Us
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention