DSC8101BI5

Quick Quote
Part No DSC8101BI5
Manufacturer Microchip Technology
Catalog Programmable Oscillators
Description MEMS OSC PROG BLANK 10MHZ-170MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Programmable Oscillators
Packaging  Tube
Part Status Active
Base Resonator MEMS
Programmable Type Blank (User Must Program)
Available Frequency Range 10 MHz ~ 170 MHz
Function Standby
Voltage - Supply 2.25V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 35mA
Win Source Part Number WS1303922-DSC8101BI5
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

XO (Standard) CMOS 10 MHz ~ 170 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-VDFN

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 50PPM
Lowest to $1.8840
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $22.2030
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $8.9780
Silicon Labs
OSC PROG LVPECL 2.5V EN/DS 20PPM
Need more? Email Us
Texas Instruments
IC OSC CLOCK 1GHZ 6QFM
Lowest to $22.2320
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Lowest to $0.7540
Texas Instruments
IC OSC CLOCK 1GHZ 8QFM
Lowest to $35.7980
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention