Part No 5222
Manufacturer Keystone Electronics
Catalog Battery Holders, Clips, Contacts
Description BATTERY CONTACT SPRING MULTIPLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Contact (Single)
Style Contact Spring (Coil)
Battery Cell Size Multiple
Mounting Type Custom
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856413-5222
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 856413-5222 is a battery contact spring designed for battery holders and clips.

  • Type: Coil type contact spring
  • Manufacturer: Keystone Electronics
  • Termination Style: Not specified
  • Height Above Board: Not specified
  • Battery Type: Cylindrical batteries
  • Battery Cell Size: Not specified
  • Number of Cells: Not specified
  • Mounting: Customarily
  • Product Status: Active
  • REACH: Not affected by REACH regulations
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Keystone Electronics
BATT HOLDER 18650 1 CELL PC PIN
Lowest to $2.5030
Keystone Electronics
BATTERY HOLDER AAA 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATTERY COIN CELL BOTTOM SMD
Lowest to $0.3770
Keystone Electronics
BATT CONT SPRING A/AA/CR2 1 CELL
Need more? Email Us
210
Keystone Electronics
BATT CONTACT SPRING MULT 2 CEL
Need more? Email Us
99
Keystone Electronics
BATT CONT CLIP AA 1 CEL SLDR LUG / Battery Contact Clip AA 1 Cell Solder Lug
Need more? Email Us
Renata Batteries
BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Lowest to $1.3190
Keystone Electronics
BATT CONT SPRING D 2 CELL SMD
Lowest to $92.3530
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Lowest to $17.1430
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention