R76PN3220SE30J

Quick Quote
Part No R76PN3220SE30J
Manufacturer KEMET
Catalog Film Capacitors
Description CAP FILM 0.22UF 5% 630VDC RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEMET
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Tolerance ±5%
Voltage Rating - AC 400V
Voltage Rating - DC 630V
Operating Temperature -55°C ~ 125°C
Mounting Type Through Hole
Size / Dimension 1.043" L x 0.394" W (26.50mm x 10.00mm)
Height - Seated (Max) 0.732" (18.60mm)
Termination PC Pins
Win Source Part Number WS1306615-R76PN3220SE30J
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Benefits
• Voltage range: 250 – 2,000 VDC
• Capacitance range: 100 pF – 12 µF
• Lead Spacing: 7.5 mm – 37.5 mm
• Capacitance tolerance: ±2.5%, ±5%, ±10%
• Climatic category: 55/110/56 IEC 60068–1
• Operating temperature range of −55°C to +110°C
• RoHS compliance and lead-free terminations
• Tape & Reel packaging in accordance with IEC 60286–2
• Self-healing
• Automotive (AEC–Q200) grade up to lead spacing 22.5 mm

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.47UF 5% 630VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 10UF 10% 100VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
KEMET
CAP FILM 0.1UF 10% 560VDC RADIAL
Need more? Email Us
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
40+ $1.3550 $54.2000
90+ $1.1120 $100.0800
140+ $1.0770 $150.7800
195+ $1.0420 $203.1900
250+ $1.0070 $251.7500
335+ $0.9030 $302.5050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
In Stock: 396 pieces Factory Stock: 1 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention