HCS5C1016CLA382

Quick Quote
Part No HCS5C1016CLA382
Manufacturer Hitachi, Ltd
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 160GB HDD 3.5" SATA CinemaSta 5K1000 8M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472735-HCS5C1016CLA382
Manufacturer Hitachi, Ltd
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HCS5C1016CLA382 represents Hitachi's commitment to combining high storage capacity with performance in the HDD sector. This model is part of the CinemaStar 5K1000 series, tailored for storage solutions that support entertainment and media applications, including gaming consoles, DVRs, and media centers. Boasting a 160GB capacity and featuring a 3.5" form factor, it is equipped with a SATA interface that ensures compatibility with a wide range of systems and a seamless integration process. The drive's 8MB cache enables efficient data retrieval, enhancing the overall system performance and user experience. Designed to operate quietly with low power consumption, the HCS5C1016CLA382 aims to deliver a balance between energy efficiency and acoustic comfort, making it an ideal choice for living room environments and applications where noise levels are a consideration. Its integrity as a product of Hitachi, a pioneering company in the storage technology industry, further assures users of its reliability and long-term durability.

You May Also Be Interested in

Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Lowest to $7336.9760
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention