Part No G29
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,15V,-4.1A, SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) 15V
Current(ID) -4.1A
RDS(on) RD(max)<30mΩ@-4.5V
VTH VTH-0.4V~-0.9V
Package SOT-23
Win Source Part Number 1477196-G29
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Diodes Incorporated
MOSFET N-CH 60V 5A TSOT26
Lowest to $1.8860
Diodes Incorporated
DIODE
Lowest to $0.0570

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
945+ $0.0530 $50.0850
2,275+ $0.0440 $100.1000
3,575+ $0.0420 $150.1500
4,880+ $0.0410 $200.0800
6,250+ $0.0400 $250.0000
8,335+ $0.0360 $300.0600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 945 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 8 to Apr 9 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: