Part No 3401
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH -30V -4.2A SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1477219-3401
Package SOT-23
VTH VTH-1.0V~-2.5V
RDS(on) RD(max)<55mΩ@-10V
Current(ID) -4.2A
Voltage(VDS) -30V
N/P Channel P-CH
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Diodes Incorporated
DIODE
Lowest to $0.0570
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Infineon Technologies
AUIRF1010 - 55V-60V N-CHANNEL AU
Lowest to $6.7910
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Diodes Incorporated
MOSFET N-CH 30V 2.6A SOT-323
Lowest to $0.0850
IXYS
MOSFET N-CH 600V 18A PLUS-220SMD
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Renesas Electronics America
MOSFET P-CH 20V SC-96 SOT-23
Need more? Email Us
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,000+ $0.0500 $50.0000
2,440+ $0.0410 $100.0400
3,750+ $0.0400 $150.0000
5,130+ $0.0390 $200.0700
6,760+ $0.0370 $250.1200
8,825+ $0.0340 $300.0500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention