DSP56311VL150R2

Quick Quote
Part No DSP56311VL150R2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Souring
Description IC DSP 24BIT 150MHZ 196-MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467091-DSP56311VL150R2
Manufacturer Freescale Semiconductor - NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The DSP56311VL150R2 is a high-performance digital signal processor (DSP) from NXP/Freescale, designed to meet the demands of sophisticated audio processing, telecommunications, and industrial control applications. With its 24-bit architecture and clock speed of 150MHz, this DSP offers exceptional precision and speed, making it well-suited for applications that require real-time signal processing capabilities, such as speech compression, audio synthesis, and complex algorithm computation. The device is housed in a 196-pin MAPBGA package, which helps to minimize the footprint on the PCB while providing ample I/O options for interfacing with other components in the system. The DSP56311VL150R2 supports a variety of memory interfaces, including SDRAM, allowing for flexible and expandable memory configurations. This DSP integrates several peripheral interfaces to facilitate system integration, including UART, SPI, and I2C, thereby reducing the need for additional interface chips. Its blend of high-speed processing, precision, and integration features makes the DSP56311VL150R2 an ideal choice for developers seeking a powerful DSP solution.

You May Also Be Interested in

STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess