LD1122V-S06L6

Quick Quote
Part No LD1122V-S06L6
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Souring
Description TELECOM AND DATACOM CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467495-LD1122V-S06L6
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LD1122V-S06L6, provided by Foxconn, represents a cutting-edge solution in the realm of telecom and datacom connectors. Foxconn, known for its innovation in electronic interconnect technology, has crafted this connector to meet the rigorous demands of modern telecommunications and data communication systems. This component is designed for reliable, high-speed data transmission, offering exceptional performance in connecting various components within telecom and networking equipment. Its robust design ensures durability and resistance to environmental factors, making it an ideal choice for applications requiring longevity and minimal maintenance. The LD1122V-S06L6's design facilitates easy installation and a secure connection, enhancing the overall reliability and efficiency of communication systems. This connector symbolizes Foxconn's dedication to providing high-quality, dependable interconnect solutions for the telecommunications and data communication sectors.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention