B32716H6506K000

Quick Quote
Part No B32716H6506K000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description MKP DC FILTERING - 600VDC, 50UF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 50 µF
Tolerance ±10%
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Size / Dimension 1.654" L x 1.299" W (42.00mm x 33.00mm)
Height - Seated (Max) 1.890" (48.00mm)
Applications Automotive
Win Source Part Number WS1305981-B32716H6506K000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

50 µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads

You May Also Be Interested in

WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
WIMA
MKS 2 0.47 UF 63 VDC 3.5X8.5X7.2
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $13.5420 $54.1680
9+ $11.1120 $100.0080
14+ $10.7640 $150.6960
20+ $10.4170 $208.3400
25+ $10.0700 $251.7500
34+ $9.0280 $306.9520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention