ECS-40-20-5PXDN-TR

Quick Quote
Part No ECS-40-20-5PXDN-TR
Manufacturer ECS Inc.
Catalog Crystals
Description CRYSTAL 4.0000MHZ 20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer ECS Inc.
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 4 MHz
Frequency Stability ±100ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 150 Ohms
Operating Mode Fundamental
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Win Source Part Number WS1304799-ECS-40-20-5PXDN-TR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The CSM-7XDN is the industrial temperature range version of our standard CSM-7X crystal.

You May Also Be Interested in

CTS-Frequency Controls
CRYSTAL 11.0592MHZ 20PF SMD / 11.0592 MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Epson Company
CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.1890
Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Need more? Email Us
TXC Corporation
CRYSTAL 25.0000MHZ 10PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 20PF SMD
Lowest to $0.2440
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention