ECS-147.4-18-7SX-TR

Quick Quote
Part No ECS-147.4-18-7SX-TR
Manufacturer ECS Inc.
Catalog Crystals
Description CRYSTAL 14.7456MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer ECS Inc.
Category Crystals, Oscillators, Resonators Crystals
Part Status Not For New Designs
Type MHz Crystal
Frequency 14.7456 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Operating Temperature -10°C ~ 70°C
Mounting Type Surface Mount
Win Source Part Number WS1304774-ECS-147.4-18-7SX-TR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The wide frequency range SMD quartz crystal is an excellent choice for surface mount applications. The moulded package is made from the same thermoplastic that is an industry standard for integrated circuits.

You May Also Be Interested in

Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 40.0000MHZ 15PF SMD / 40 MHz ±7ppm Crystal 15pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
NDK
CRYSTAL 114.2850MHZ 18PF SMD / 114.285 MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Lowest to $3.7690
ECS Inc.
CRYSTAL 25.0000MHZ 12PF SMD
Lowest to $1.1610
Fox Electronics
Crystal 6MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 120Ohm 2-Pin HC-49/SDLF SMD T/R
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
TXC Corporation
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $1.3930
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
9+ $5.6530 $50.8770
22+ $4.6380 $102.0360
34+ $4.4930 $152.7620
46+ $4.3480 $200.0080
60+ $4.2030 $252.1800
80+ $3.7690 $301.5200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention