ECS-120-20-30B-TR

Quick Quote
Part No ECS-120-20-30B-TR
Manufacturer ECS Inc.
Catalog Crystals
Description CRYSTAL 12.0000MHZ 20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer ECS Inc.
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 70°C
Mounting Type Surface Mount
Win Source Part Number WS1304777-ECS-120-20-30B-TR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The ECX-53B is a miniature SMD Crystal with a 3.2 x 5 mm footprint. This package is ideal for todays compact wireless applications where board space is critical.

You May Also Be Interested in

ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.8480
TXC Corporation
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $1.3930
Multicomp
Crystal, Hc-49/u, 4.0Mhz Rohs Compliant: Yes
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Kyocera Kinseki Corpotation
CRYSTAL 30.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
MEMS OSC XO 10.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.5430
Epson Company
CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.1890
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention