FY2500141

Quick Quote
Part No FY2500141
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 25.0000MHZ 14PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators Crystals
Packaging  Tape & Reel (TR)
Part Status Active
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 14pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Win Source Part Number WS1305385-FY2500141
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The DIODES™ 4-pad FY Series seam seal devices incorporate a sub-miniature AT-cut crystal resonator housed in a standard 5.0 x 3.2mm ceramic package. These compact crystal are ideal for surface mounting in densely populated PCB applications.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.5430
Epson Company
CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.1890
Abracon LLC
CRYSTAL 7.3728MHZ 18PF SMD / 7.3728 MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Multicomp
Crystal, Hc-49/u, 4.0Mhz Rohs Compliant: Yes
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 3PF SMD
Lowest to $0.4710
Diodes Incorporated
CRYSTAL 36.0000MHZ 16PF SMD / 36 MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Lowest to $0.5660
Diodes Incorporated
CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Lowest to $0.0390

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2670 $100.1250
580+ $0.2590 $150.2200
800+ $0.2500 $200.0000
1,035+ $0.2420 $250.4700
1,385+ $0.2170 $300.5450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,286 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess