FL4800024

Quick Quote
Part No FL4800024
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 48.0000MHZ 12PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators Crystals
Packaging  Tape & Reel (TR)
Part Status Active
Type MHz Crystal
Frequency 48 MHz
Frequency Stability ±100ppm
Frequency Tolerance ±20ppm
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Operating Temperature -10°C ~ 70°C
Win Source Part Number WS1305146-FL4800024
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 4-pad FL series seam seal devices incorporate a sub-miniature AT-cut crystal resonator housed in a standard 3.2 x 2.5mm ceramic package. These compact crystals are ideal for surface mounting in densely populated or small formfactor PCB applications.

You May Also Be Interested in

CTS-Frequency Controls
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Lowest to $0.0390
Epson Company
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.1130
Diodes Incorporated
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
Multicomp
Crystal, Hc-49/u, 4.0Mhz Rohs Compliant: Yes
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.8480
Kyocera Kinseki Corpotation
CRYSTAL 30.0000MHZ 8PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Need more? Email Us
Epson Company
CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Lowest to $0.1890
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention