FL1600152

Quick Quote
Part No FL1600152
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 16.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 16 MHz
Frequency Tolerance ±15ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 120 Ohms
Operating Mode Fundamental
Operating Temperature -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Win Source Part Number WS1305163-FL1600152
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 4-pad FL series seam seal devices incorporate a sub-miniature AT-cut crystal resonator housed in a standard 3.2 x 2.5mm ceramic package. These compact crystals are ideal for surface mounting in densely populated or small formfactor PCB applications.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 11.0592MHZ 20PF SMD / 11.0592 MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 28.63636MHZ 18PF SMD
Lowest to $0.5610
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
NDK
CRYSTAL 114.2850MHZ 18PF SMD / 114.285 MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Lowest to $3.7690
TXC Corporation
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $1.3930
CTS-Frequency Controls
CRYSTAL 25.0000MHZ 20PF SMD
Lowest to $0.2440
ECS Inc.
CRYSTAL 27.0000MHZ 20PF SMD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2230 $100.3500
695+ $0.2160 $150.1200
960+ $0.2090 $200.6400
1,240+ $0.2020 $250.4800
1,660+ $0.1810 $300.4600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention