FH1840004

Quick Quote
Part No FH1840004
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 18.4320MHZ 20PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators Crystals
Part Status Active
Type MHz Crystal
Frequency 18.432 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 70°C
Win Source Part Number WS1305508-FH1840004
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 4-pad FH Series seam seal devices incorporate a sub-miniature AT-cut crystal resonator housed in a standard 2.5 x 2.0mm ceramic package. These compact crystals are ideal for surface mounting in densely populated or small form-factor PCB applications.

You May Also Be Interested in

TXC Corporation
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $1.3930
Diodes Incorporated
CRYSTAL 36.0000MHZ 16PF SMD / 36 MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Lowest to $0.5660
NDK
CRYSTAL 114.2850MHZ 18PF SMD / 114.285 MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Lowest to $3.7690
Fox Electronics
Crystal 6MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 120Ohm 2-Pin HC-49/SDLF SMD T/R
Need more? Email Us
Multicomp
Crystal, Hc-49/u, 4.0Mhz Rohs Compliant: Yes
Need more? Email Us
Epson ToYoCom
XTAL OSC XO 1.5440MHZ CMOS TTL
Lowest to $0.5660
Diodes Incorporated
CRYSTAL 16.0000MHZ 8PF SMD / 16 MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Lowest to $0.0390
Epson Company
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.1130
Kyocera Kinseki Corpotation
CRYSTAL 30.0000MHZ 8PF SMD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
90+ $0.5660 $50.9400
220+ $0.4640 $102.0800
335+ $0.4500 $150.7500
460+ $0.4350 $200.1000
595+ $0.4210 $250.4950
800+ $0.3770 $301.6000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess