445I23A12M00000

Quick Quote
Part No 445I23A12M00000
Manufacturer CTS-Frequency Controls
Catalog Crystals
Description CRYSTAL 12.0000MHZ 10PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer CTS-Frequency Controls
Category Crystals, Oscillators, Resonators Crystals
Packaging  Tape & Reel (TR)
Part Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 50 Ohms
Win Source Part Number WS1305013-445I23A12M00000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

● Standard 5.0mm x 3.2mm Glass Seal Package
● Fundamental Crystal Design
● Frequency Range 8 – 50MHz
● Frequency Tolerance, ±20ppm Standard [other tolerances available]
● Frequency Stability, ±30ppm Standard [other stabilities available]
● Operating Temperature to -40°C to +85°C
● Tape & Reel Packaging Standard, EIA-481

You May Also Be Interested in

NDK
CRYSTAL 114.2850MHZ 18PF SMD / 114.285 MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Lowest to $3.7690
Epson ToYoCom
XTAL OSC XO 1.5440MHZ CMOS TTL
Lowest to $0.5660
CTS-Frequency Controls
CRYSTAL 11.0592MHZ 20PF SMD / 11.0592 MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Need more? Email Us
Abracon LLC
CRYSTAL 28.63636MHZ 18PF SMD
Lowest to $0.5610
ECS Inc.
CRYSTAL 27.0000MHZ 20PF SMD
Need more? Email Us
TXC Corporation
CRYSTAL 25.0000MHZ 10PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 36.0000MHZ 16PF SMD / 36 MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Lowest to $0.5660
Abracon LLC
CRYSTAL 7.3728MHZ 18PF SMD / 7.3728 MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention